API Delevan, Inc. Fixed Inductors 5022-331F

Description
330nH Unshielded Inductor 2.015A 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Unshielded Inductor 2.015A 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-331F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-331F-ND
Fixed Inductors 5022-331F-ND
330nH Unshielded Inductor 2.015A 90mOhm Max Nonstandard

330nH Unshielded Inductor 2.015A 90mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-331F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-153131 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details