Infineon Technologies AG Datasheets for Bipolar RF Transistors
Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
Bipolar RF Transistors: Learn more
| Product Name | Notes |
|---|---|
| Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // Fast Switching Transistor // SMBT3906S | |
| Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // High Voltage Transistor // PZTA42 | |
| NPN / PNP Silicon Switching Transistor Array Summary of Features High current gain Low collector-emitter saturation voltage Two (galvanic) internal isolated NPN / PNP transistor in one package Pb-free (RoHS... | |
| NPN Silicon High-Voltage Transistors Summary of Features Low collector-emitter saturation voltage Complementary types: SMBTA92 / MMBTA92(PNP) Pb-free (RoHS compliant) package Qualified according AEC Q101 | |
| NPN Silicon Switching Transistor Summary of Features Low collector-emitter saturation voltage Complementary type: SMBT2907A / MMBT2907A (PNP) Pb-free (RoHS compliant) package Qualified according AEC Q101 | |
| NPN Silicon Switching Transistors Summary of Features High DC current gain: 0.1 mA to 100 mA Low collector-emitter saturation voltage For SMBT3904S: Two (galvanic) internal isolated transistors with good matching... | |
| NPN Silicon Switching Transistors Summary of Features High DC current gain: 0.1 mA to 100 mA Low collector-emitter saturation voltage For SMBT3904S: Two (galvanic) internal isolated transistors with good matching... | |
| Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the... | |
| Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need... | |
| OptiMOS™ 5 150V power MOSFETs from Infineon are particularly suitable for low voltage drives such as forklift and e-scooter, as well as telecom and solar applications. The products offer a... | |
| PNP Silicon High-Voltage Transistors Summary of Features Suitable for video output stages in TV sets and switching power supplies High breakdown voltage Low collector-emitter saturation voltage Complementary types: SMBTA42 /... | |
| PNP Silicon Switching Transistor Summary of Features High DC current gain: 0.1 mA to 100 mA Low collector-emitter saturation voltage For SMBT3906S and SMBT3906U: Two (galvanic) internal isolated transistor with... | |
| PNP Silicon Switching Transistor Summary of Features Low collector-emitter saturation voltage Complementary type: SMBT2222A / MMBT2222A (NPN) Pb-free (RoHS compliant) package Qualified according AEC Q101 | |
| PNP Silicon Switching Transistors Summary of Features High DC current gain: 0.1 mA to 100 mA Low collector-emitter saturation voltage For SMBT3906S and SMBT3906U: Two (galvanic) internal isolated transistor with... |
| << Prev |