Infineon Technologies AG Bipolar Transistors - BJT SMBTA 42 E6327

Description
Bipolar Transistors - BJT NPN 300 V 500 mA
Description
Bipolar Transistors - BJT NPN 300 V 500 mA
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon high-voltage transistor in SOT23 package, rated for 300 V collector-emitter voltage and 500 mA collector current, with a total power dissipation of 360 mW at 74 °C and a junction temperature up to 150 °C. It meets AEC-Q101 qualification and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

NPN silicon high-voltage transistor in SOT23 package, rated for 300 V collector-emitter voltage and 500 mA collector current, with a total power dissipation of 360 mW at 74 °C and a junction temperature up to 150 °C. It meets AEC-Q101 qualification and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SMBTA 42 E6327
Bipolar Transistors - BJT SMBTA 42 E6327
Bipolar Transistors - BJT NPN 300 V 500 mA

Bipolar Transistors - BJT NPN 300 V 500 mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number SMBTA 42 E6327
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data