Infineon Technologies AG IGBTs - Single - IRGB4620DPBF IRGB4620DPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 875214-IRGB4620DPBF Operating Temperature Range: -40°C ~ 175°C (TJ) Features: IGBT - 600 V 32 A 140 W Through Hole TO-220AC Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: IRGB4620 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 875214-IRGB4620DPBF Operating Temperature Range: -40°C ~ 175°C (TJ) Features: IGBT - 600 V 32 A 140 W Through Hole TO-220AC Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: IRGB4620 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IRGB4620DPBF - 875214-IRGB4620DPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGB4620DPBF
875214-IRGB4620DPBF
IGBTs - Single - IRGB4620DPBF 875214-IRGB4620DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 875214-IRGB4620DPBF Operating Temperature Range: -40°C ~ 175°C (TJ) Features: IGBT - 600 V 32 A 140 W Through Hole TO-220AC Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: IRGB4620 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875214-IRGB4620DPBF
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT - 600 V 32 A 140 W Through Hole TO-220AC
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: IRGB4620
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
 - IRGB4620DPBF - Rochester Electronics
Newburyport, MA, United States
IGBT with Anti-Parallel Diode

IGBT with Anti-Parallel Diode

Supplier's Site Datasheet
 - IRGB4620DPBF - Rochester Electronics
Newburyport, MA, United States
IGBT with Anti-Parallel Diode

IGBT with Anti-Parallel Diode

Supplier's Site Datasheet
Single IGBTs - IRGB4620DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGB4620DPBF-ND
Single IGBTs IRGB4620DPBF-ND
IGBT 600V 32A 140W Through Hole TO-220AC

IGBT 600V 32A 140W Through Hole TO-220AC

Buy Now Datasheet
Singapore, Singapore
600V 32A 140W TO220 IGBT Transistor
279-IRGB4620DPBF
600V 32A 140W TO220 IGBT Transistor 279-IRGB4620DPBF
IGBT 600V 32A 140W TO220 Product overview: IRGB4620DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 32A, 140W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 32A, 140W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB4620DPBF can be used for catalog matching and distributor lookup.

IGBT 600V 32A 140W TO220 Product overview: IRGB4620DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 32A, 140W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 32A, 140W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB4620DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT 600V 32A 140W TO220 - 376-IRGB4620DPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 32A 140W TO220
376-IRGB4620DPBF
IGBT 600V 32A 140W TO220 376-IRGB4620DPBF
IGBT 600V 32A 140W TO220

IGBT 600V 32A 140W TO220

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRGB4620DPBF
IGBT Transistors IRGB4620DPBF
IGBT Transistors 600V TRENCH IGBT ULTRAFAST

IGBT Transistors 600V TRENCH IGBT ULTRAFAST

Buy Now Datasheet
Transistor, Bipolar, N Channel, 600V, To-220Ab; Continuous Collector Current Infineon - 43X7261 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, N Channel, 600V, To-220Ab; Continuous Collector Current Infineon
43X7261
Transistor, Bipolar, N Channel, 600V, To-220Ab; Continuous Collector Current Infineon 43X7261
TRANSISTOR, BIPOLAR, N CHANNEL, 600V, TO-220AB; Continuous Collector Current:32A; Collector Emitter Saturation Voltage:1.55V; Power Dissipation:140W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, N CHANNEL, 600V, TO-220AB; Continuous Collector Current:32A; Collector Emitter Saturation Voltage:1.55V; Power Dissipation:140W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGB4620DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGB4620DPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGB4620DPBF
IGBT 600V 32A 140W TO220

IGBT 600V 32A 140W TO220

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 875214-IRGB4620DPBF IRGB4620DPBF IRGB4620DPBF-ND 279-IRGB4620DPBF 376-IRGB4620DPBF IRGB4620DPBF 43X7261 IRGB4620DPBF
Product Name IGBTs - Single - IRGB4620DPBF Single IGBTs 600V 32A 140W TO220 IGBT Transistor IGBT 600V 32A 140W TO220 IGBT Transistors Transistor, Bipolar, N Channel, 600V, To-220Ab; Continuous Collector Current Infineon Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type TO-220; SOT3; TO-220AC TO-220; TO-220COPAK TO-220; TO-220-3 Tube TO-3; TO-220
Features IGBT - 600 V 32 A 140 W Through Hole TO-220AC
Packing Method Tube; Tube Tube Tube Tube; Tube Tube; Tube
PD 140 milliwatts 140000 milliwatts 140000 milliwatts
Unlock Full Specs
to access all available technical data