NPN silicon transistor for amplification and switching applications in surface-mount SOT23 package, with dimensions of 2.9 mm width, 1.9 mm length, and 1.1 mm height. Rated for a collector-emitter voltage of 80 V, collector current of 500 mA, and total power dissipation of 330 mW at 79 °C. Junction temperature ranges from -65 °C to 150 °C. Meets AEC-Q101 qualification standards and is RoHS compliant.
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | SMBTA 06 E6433 |
| Product Name | Bipolar Transistors - BJT |