The MMBT2907A is a PNP silicon switching transistor in an SOT23 package, designed for general-purpose switching applications. It has a collector-emitter voltage rating of 60 V, a maximum collector current of 600 mA, and a total power dissipation of 330 mW at 77 °C. The junction temperature range is -65 °C to 150 °C, with a thermal resistance from junction to soldering point of ≤ 220 K/W. The device is RoHS compliant and qualified to AEC-Q101. DC current gain (hFE) ranges from 50 to 300 depending on collector current, with collector-emitter saturation voltage up to 1.6 V at 500 mA. Transition frequency is 200 MHz.
Bipolar Transistors - BJT AF TRANS GP BJT PNP 60V 0.6A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MMBT2907ALT1XT |
| Product Name | Bipolar Transistors - BJT |