NPN silicon switching transistor in SOT23 package, rated for 40 V collector-emitter voltage, 200 mA collector current, and 330 mW power dissipation at temperatures up to 71°C, with a maximum junction temperature of 150°C and thermal resistance from junction to soldering point of no more than 240 K/W. Features DC current gain between 30 and 300 depending on collector current, collector-emitter saturation voltage up to 0.3 V at 50 mA, and transition frequency of 300 MHz. RoHS compliant and qualified to AEC-Q101.
Bipolar Transistors - BJT NPN Silicon Switch TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | SMBT 3904 E6433 |
| Product Name | Bipolar Transistors - BJT |