Infineon Technologies AG Bipolar Transistors - BJT MMBTA06LT1XT

Description
Bipolar Transistors - BJT AF TRANS GP BJT NPN 80V 0.5A
Description
Bipolar Transistors - BJT AF TRANS GP BJT NPN 80V 0.5A
Datasheet
Datasheet Summary
Powered by GS/AI

MMBTA06LT1XT is an NPN silicon bipolar junction transistor for amplification and switching applications in low-power circuits, housed in an SOT23 package. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 500 mA, and a peak collector current of 1 A. The collector-emitter saturation voltage is no more than 0.25 V at 100 mA collector current and 10 mA base current. The DC current gain ranges from 100 to unspecified upper limits at collector currents of 10 mA and 100 mA with V_CE = 1 V. The transition frequency is 100 MHz at 20 mA collector current and 5 V collector-emitter voltage. The junction temperature rating is 150 °C. The device is RoHS compliant and qualified to AEC-Q101.

Datasheet Summary
Powered by GS/AI

MMBTA06LT1XT is an NPN silicon bipolar junction transistor for amplification and switching applications in low-power circuits, housed in an SOT23 package. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 500 mA, and a peak collector current of 1 A. The collector-emitter saturation voltage is no more than 0.25 V at 100 mA collector current and 10 mA base current. The DC current gain ranges from 100 to unspecified upper limits at collector currents of 10 mA and 100 mA with V_CE = 1 V. The transition frequency is 100 MHz at 20 mA collector current and 5 V collector-emitter voltage. The junction temperature rating is 150 °C. The device is RoHS compliant and qualified to AEC-Q101.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBTA06LT1XT
Bipolar Transistors - BJT MMBTA06LT1XT
Bipolar Transistors - BJT AF TRANS GP BJT NPN 80V 0.5A

Bipolar Transistors - BJT AF TRANS GP BJT NPN 80V 0.5A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number MMBTA06LT1XT
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data