Infineon Technologies AG IGBTs - Single - IRG4PC30S IRG4PC30S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 710531-IRG4PC30S Packaging: Bulk Mounting Style: Through Hole Current - Collector Pulsed (Icm): 68A Switching Energy: 260μJ (on), 3.45mJ (off) Input Type: Standard Gate Charge: 50nC Test Condition: 480V, 18A, 23Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 34A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 100W Vce(on) (Maximum) at Vge, Ic: 1.6V at 15V, 18A Td (on/off) at 25°C: 22ns/540ns
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 710531-IRG4PC30S Packaging: Bulk Mounting Style: Through Hole Current - Collector Pulsed (Icm): 68A Switching Energy: 260μJ (on), 3.45mJ (off) Input Type: Standard Gate Charge: 50nC Test Condition: 480V, 18A, 23Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 34A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 100W Vce(on) (Maximum) at Vge, Ic: 1.6V at 15V, 18A Td (on/off) at 25°C: 22ns/540ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IRG4PC30S - 710531-IRG4PC30S - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC30S
710531-IRG4PC30S
IGBTs - Single - IRG4PC30S 710531-IRG4PC30S
Manufacturer: Infineon Technologies Win Source Part Number: 710531-IRG4PC30S Packaging: Bulk Mounting Style: Through Hole Current - Collector Pulsed (Icm): 68A Switching Energy: 260μJ (on), 3.45mJ (off) Input Type: Standard Gate Charge: 50nC Test Condition: 480V, 18A, 23Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 34A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 100W Vce(on) (Maximum) at Vge, Ic: 1.6V at 15V, 18A Td (on/off) at 25°C: 22ns/540ns

Manufacturer: Infineon Technologies
Win Source Part Number: 710531-IRG4PC30S
Packaging: Bulk
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 68A
Switching Energy: 260μJ (on), 3.45mJ (off)
Input Type: Standard
Gate Charge: 50nC
Test Condition: 480V, 18A, 23Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 34A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 100W
Vce(on) (Maximum) at Vge, Ic: 1.6V at 15V, 18A
Td (on/off) at 25°C: 22ns/540ns

Buy Now
Single IGBTs - IRG4PC30S-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PC30S-ND
Single IGBTs IRG4PC30S-ND
IGBT 600V 34A 100W Through Hole TO-247AC

IGBT 600V 34A 100W Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
600V 34A 100W IGBT Transistor
279-IRG4PC30S
600V 34A 100W IGBT Transistor 279-IRG4PC30S
IGBT 600V 34A 100W TO247AC Product overview: IRG4PC30S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 34A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 34A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC30S can be used for catalog matching and distributor lookup.

IGBT 600V 34A 100W TO247AC Product overview: IRG4PC30S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 34A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 34A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC30S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC30S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC30S
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC30S
IGBT 600V 34A 100W TO247AC

IGBT 600V 34A 100W TO247AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 710531-IRG4PC30S IRG4PC30S-ND 279-IRG4PC30S IRG4PC30S
Product Name IGBTs - Single - IRG4PC30S Single IGBTs 600V 34A 100W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
VCES 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - RJP3043DPK-80#T2 - 891785-RJP3043DPK-80#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBT Module - 159929238 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - 2075011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
IC(max) 20 amps
Package Type Powerdip module
View Details