SMBTA92E6433 is a PNP silicon high-voltage transistor in SOT23 package, rated for 300 V collector-emitter voltage and 500 mA collector current, with a maximum power dissipation of 360 mW at 74 °C and a junction temperature up to 150 °C. It is qualified to AEC-Q101 and RoHS compliant. The device is intended for video output stages and switching power supplies.
Small Signal Bipolar Transistor, 0.5A, 300V, PNP
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | SMBTA92E6433 |
| Polarity | PNP |