Infineon Technologies AG Single IGBTs IRG4PC40FD

Description
IGBT 600V 49A 160W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 600V 49A 160W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4PC40FD-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PC40FD-ND
Single IGBTs IRG4PC40FD-ND
IGBT 600V 49A 160W Through Hole TO-247AC

IGBT 600V 49A 160W Through Hole TO-247AC

Buy Now Datasheet
IGBTs - Single - IRG4PC40FD - 1188270-IRG4PC40FD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC40FD
1188270-IRG4PC40FD
IGBTs - Single - IRG4PC40FD 1188270-IRG4PC40FD
Manufacturer: Infineon Technologies Win Source Part Number: 1188270-IRG4PC40FD Packaging: Bulk Mounting Style: Through Hole Reverse Recovery Time (trr): 42ns Current - Collector Pulsed (Icm): 200A Switching Energy: 950μJ (on), 2.01mJ (off) Input Type: Standard Gate Charge: 100nC Test Condition: 480V, 27A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 49A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 160W Vce(on) (Maximum) at Vge, Ic: 1.7V at 15V, 27A Td (on/off) at 25°C: 63ns/230ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188270-IRG4PC40FD
Packaging: Bulk
Mounting Style: Through Hole
Reverse Recovery Time (trr): 42ns
Current - Collector Pulsed (Icm): 200A
Switching Energy: 950μJ (on), 2.01mJ (off)
Input Type: Standard
Gate Charge: 100nC
Test Condition: 480V, 27A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 49A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 160W
Vce(on) (Maximum) at Vge, Ic: 1.7V at 15V, 27A
Td (on/off) at 25°C: 63ns/230ns

Buy Now
Singapore, Singapore
600V 49A 160W IGBT Transistor
279-IRG4PC40FD
600V 49A 160W IGBT Transistor 279-IRG4PC40FD
IGBT 600V 49A 160W TO247AC Product overview: IRG4PC40FD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 49A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 49A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC40FD can be used for catalog matching and distributor lookup.

IGBT 600V 49A 160W TO247AC Product overview: IRG4PC40FD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 49A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 49A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC40FD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - IGBTs - IRG4PC40FD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - IGBTs
IRG4PC40FD
Integrated Circuits (ICs) - Transistors - IGBTs IRG4PC40FD
Integrated Circuits (ICs) - Transistors - IGBTs

Integrated Circuits (ICs) - Transistors - IGBTs

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4PC40FD-ND 1188270-IRG4PC40FD 279-IRG4PC40FD IRG4PC40FD
Product Name Single IGBTs IGBTs - Single - IRG4PC40FD 600V 49A 160W IGBT Transistor Integrated Circuits (ICs) - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data