IGBT 1200V 108A COPAK247 Product overview: IRG7PH46UD-EP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 108A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 108A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH46UD-EP can be used for catalog matching and distributor lookup.
IGBT Trench 1200V 40A 390W Through Hole TO-247AD
IGBT Transistors IGBT DISCRETES
IGBT 1200V 108A COPAK247
TRANSISTOR, BIPOLAR, N CHANNEL, 1.2KV, TO-247AD; Continuous Collector Current:108A; Collector Emitter Saturation Voltage:1.7V; Power Dissipation:390W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Bipolar RF Transistors |
| Product Number | 279-IRG7PH46UD-EP | IRG7PH46UD-EP-ND | IRG7PH46UD-EP | IRG7PH46UD-EP | 43X7298 |
| Product Name | 1200V 108A IGBT Transistor | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | Transistor, Bipolar, N Channel, 1.2Kv, To-247Ad; Continuous Collector Current Infineon |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tube | TO-247; TO-247-3 | TO-3; TO-247 | ||
| Packing Method | Tube | Tube | Tube; Tube | ||
| Structure | Trench |