Infineon Technologies AG 600V 9A 38W DPAK IGBT Transistor IRG4RC10KDTRPBF

Description
IGBT 600V 9A 38W DPAK Product overview: IRG4RC10KDTRPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10KDTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 9A 38W DPAK Product overview: IRG4RC10KDTRPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10KDTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 9A 38W DPAK IGBT Transistor
279-IRG4RC10KDTRPBF
600V 9A 38W DPAK IGBT Transistor 279-IRG4RC10KDTRPBF
IGBT 600V 9A 38W DPAK Product overview: IRG4RC10KDTRPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10KDTRPBF can be used for catalog matching and distributor lookup.

IGBT 600V 9A 38W DPAK Product overview: IRG4RC10KDTRPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10KDTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4RC10KDTRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 9A 38W Surface Mount D-Pak

IGBT 600V 9A 38W Surface Mount D-Pak

Buy Now Datasheet
IGBTs - Single - IRG4RC10KDTRPBF - 113035-IRG4RC10KDTRPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4RC10KDTRPBF
113035-IRG4RC10KDTRPBF
IGBTs - Single - IRG4RC10KDTRPBF 113035-IRG4RC10KDTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 113035-IRG4RC10KDTRP BF Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 28ns Input Type: Standard Gate Charge: 19nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 9A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 38W Pulsed Collector Current: 18A Collector-emitter saturation voltage(Max): 2.62V @ 15V, 5A Total Switching Energy(Ets): 250μJ (on), 140μJ (off) Turn-on and Turn-off delay time: 49ns/97ns Testing Conditions: 480V, 5A, 100 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 113035-IRG4RC10KDTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 28ns
Input Type: Standard
Gate Charge: 19nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 9A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 38W
Pulsed Collector Current: 18A
Collector-emitter saturation voltage(Max): 2.62V @ 15V, 5A
Total Switching Energy(Ets): 250μJ (on), 140μJ (off)
Turn-on and Turn-off delay time: 49ns/97ns
Testing Conditions: 480V, 5A, 100 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
 - IRG4RC10KDTRPBF - Rochester Electronics
Newburyport, MA, United States
Short Circuit Rated Ultrafast Insulated Gate Bipolar Transistor with Ultrafat Soft Recovery Diode

Short Circuit Rated Ultrafast Insulated Gate Bipolar Transistor with Ultrafat Soft Recovery Diode

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Modules
IRG4RC10KDTRPBF
IGBT Modules IRG4RC10KDTRPBF
IGBT Modules 600V 8.500A

IGBT Modules 600V 8.500A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4RC10KDTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4RC10KDTRPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4RC10KDTRPBF
IGBT 600V 9A 38W DPAK

IGBT 600V 9A 38W DPAK

Supplier's Site
Single IGBTs IRG4RC10KDTRPBF
SHORT CIRCUIT RATED ULTRAFAST IG

SHORT CIRCUIT RATED ULTRAFAST IG

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4RC10KDTRPBF IRG4RC10KDTRPBFTR-ND 113035-IRG4RC10KDTRPBF IRG4RC10KDTRPBF IRG4RC10KDTRPBF IRG4RC10KDTRPBF IRG4RC10KDTRPBF
Product Name 600V 9A 38W DPAK IGBT Transistor Single IGBTs IGBTs - Single - IRG4RC10KDTRPBF IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data