Infineon Technologies AG 600V 11A 38W IGBT Transistor IRGIB6B60KD116P

Description
IGBT 600V 11A 38W TO220FP Product overview: IRGIB6B60KD116P from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 11A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGIB6B60KD116P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 11A 38W TO220FP Product overview: IRGIB6B60KD116P from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 11A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGIB6B60KD116P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 11A 38W IGBT Transistor
279-IRGIB6B60KD116P
600V 11A 38W IGBT Transistor 279-IRGIB6B60KD116P
IGBT 600V 11A 38W TO220FP Product overview: IRGIB6B60KD116P from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 11A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGIB6B60KD116P can be used for catalog matching and distributor lookup.

IGBT 600V 11A 38W TO220FP Product overview: IRGIB6B60KD116P from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 11A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGIB6B60KD116P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRGIB6B60KD116P-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT 600V 11A 38W Through Hole TO-220AB Full-Pak

IGBT NPT 600V 11A 38W Through Hole TO-220AB Full-Pak

Buy Now Datasheet
IGBTs - Single - IRGIB6B60KD116P - 1188354-IRGIB6B60KD116P - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGIB6B60KD116P
1188354-IRGIB6B60KD116P
IGBTs - Single - IRGIB6B60KD116P 1188354-IRGIB6B60KD116P
Manufacturer: Infineon Technologies Win Source Part Number: 1188354-IRGIB6B60KD1 16P Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 70ns IGBT Type: NPT Current - Collector Pulsed (Icm): 22A Switching Energy: 110μJ (on), 135μJ (off) Input Type: Standard Gate Charge: 18.2nC Test Condition: 400V, 5A, 100Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Full-Pak Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 11A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 38W Vce(on) (Maximum) at Vge, Ic: 2.2V at 15V, 5A Td (on/off) at 25°C: 25ns/215ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188354-IRGIB6B60KD116P
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 70ns
IGBT Type: NPT
Current - Collector Pulsed (Icm): 22A
Switching Energy: 110μJ (on), 135μJ (off)
Input Type: Standard
Gate Charge: 18.2nC
Test Condition: 400V, 5A, 100Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB Full-Pak
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 11A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 38W
Vce(on) (Maximum) at Vge, Ic: 2.2V at 15V, 5A
Td (on/off) at 25°C: 25ns/215ns

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - IRGIB6B60KD116P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGIB6B60KD116P
Discrete Semiconductor Products - Transistors - IGBTs IRGIB6B60KD116P
IGBT 600V 11A 38W TO220FP

IGBT 600V 11A 38W TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGIB6B60KD116P IRGIB6B60KD116P-ND 1188354-IRGIB6B60KD116P IRGIB6B60KD116P
Product Name 600V 11A 38W IGBT Transistor Single IGBTs IGBTs - Single - IRGIB6B60KD116P Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data