Infineon Technologies AG Single IGBTs IRG4RC10KDPBF

Description
IGBT 600V 9A 38W Surface Mount D-Pak
Request a Quote Datasheet
Description
IGBT 600V 9A 38W Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4RC10KDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4RC10KDPBF-ND
Single IGBTs IRG4RC10KDPBF-ND
IGBT 600V 9A 38W Surface Mount D-Pak

IGBT 600V 9A 38W Surface Mount D-Pak

Buy Now Datasheet
IGBTs - Single - IRG4RC10KDPBF - 718727-IRG4RC10KDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4RC10KDPBF
718727-IRG4RC10KDPBF
IGBTs - Single - IRG4RC10KDPBF 718727-IRG4RC10KDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 718727-IRG4RC10KDPBF Packaging: Tube Mounting Style: SMD Reverse Recovery Time (trr): 28ns Current - Collector Pulsed (Icm): 18A Switching Energy: 250μJ (on), 140μJ (off) Input Type: Standard Gate Charge: 19nC Test Condition: 480V, 5A, 100Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 9A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: IRG4RC10KDPBF Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Maximum Power: 38W Vce(on) (Maximum) at Vge, Ic: 2.62V at 15V, 5A Td (on/off) at 25°C: 49ns/97ns

Manufacturer: Infineon Technologies
Win Source Part Number: 718727-IRG4RC10KDPBF
Packaging: Tube
Mounting Style: SMD
Reverse Recovery Time (trr): 28ns
Current - Collector Pulsed (Icm): 18A
Switching Energy: 250μJ (on), 140μJ (off)
Input Type: Standard
Gate Charge: 19nC
Test Condition: 480V, 5A, 100Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 9A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: IRG4RC10KDPBF
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Maximum Power: 38W
Vce(on) (Maximum) at Vge, Ic: 2.62V at 15V, 5A
Td (on/off) at 25°C: 49ns/97ns

Buy Now
Singapore, Singapore
600V 9A 38W DPAK IGBT Transistor
279-IRG4RC10KDPBF
600V 9A 38W DPAK IGBT Transistor 279-IRG4RC10KDPBF
IGBT 600V 9A 38W DPAK Product overview: IRG4RC10KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10KDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 9A 38W DPAK Product overview: IRG4RC10KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10KDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4RC10KDPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4RC10KDPBF
Single IGBTs IRG4RC10KDPBF
IGBT 600V 9A 38W DPAK

IGBT 600V 9A 38W DPAK

Supplier's Site Datasheet
IGBT 600V 9A 38W DPAK - 376-IRG4RC10KDPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 9A 38W DPAK
376-IRG4RC10KDPBF
IGBT 600V 9A 38W DPAK 376-IRG4RC10KDPBF
IGBT 600V 9A 38W DPAK

IGBT 600V 9A 38W DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IRG4RC10KDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4RC10KDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4RC10KDPBF
IGBT 600V 9A 38W DPAK

IGBT 600V 9A 38W DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4RC10KDPBF-ND 718727-IRG4RC10KDPBF 279-IRG4RC10KDPBF IRG4RC10KDPBF 376-IRG4RC10KDPBF IRG4RC10KDPBF
Product Name Single IGBTs IGBTs - Single - IRG4RC10KDPBF 600V 9A 38W DPAK IGBT Transistor Single IGBTs IGBT 600V 9A 38W DPAK Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) Tube TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tube Tube; Tube Tube Tube; Tube Tube; Tube
VCES 600 volts
Unlock Full Specs
to access all available technical data