Infineon Technologies AG 1200V 70A 320W IGBT Transistor IRG7PH44K10DPBF

Description
IGBT 1200V 70A 320W TO247AC Product overview: IRG7PH44K10DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 70A, 320W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 70A, 320W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH44K10DPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 70A 320W TO247AC Product overview: IRG7PH44K10DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 70A, 320W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 70A, 320W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH44K10DPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 70A 320W IGBT Transistor
279-IRG7PH44K10DPBF
1200V 70A 320W IGBT Transistor 279-IRG7PH44K10DPBF
IGBT 1200V 70A 320W TO247AC Product overview: IRG7PH44K10DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 70A, 320W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 70A, 320W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH44K10DPBF can be used for catalog matching and distributor lookup.

IGBT 1200V 70A 320W TO247AC Product overview: IRG7PH44K10DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 70A, 320W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 70A, 320W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH44K10DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG7PH44K10DPBF-ND - DigiKey
Thief River Falls, MN, United States
IGBT 1200V 70A 320W Through Hole TO-247AC

IGBT 1200V 70A 320W Through Hole TO-247AC

Buy Now Datasheet
IGBTs - Single - IRG7PH44K10DPBF - 1188330-IRG7PH44K10DPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG7PH44K10DPBF
1188330-IRG7PH44K10DPBF
IGBTs - Single - IRG7PH44K10DPBF 1188330-IRG7PH44K10DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188330-IRG7PH44K10D PBF Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 130ns Current - Collector Pulsed (Icm): 100A Switching Energy: 2.1mJ (on), 1.3mJ (off) Input Type: Standard Gate Charge: 200nC Test Condition: 600V, 25A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 70A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 320W Vce(on) (Maximum) at Vge, Ic: 2.4V at 15V, 25A Td (on/off) at 25°C: 75ns/315ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188330-IRG7PH44K10DPBF
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 130ns
Current - Collector Pulsed (Icm): 100A
Switching Energy: 2.1mJ (on), 1.3mJ (off)
Input Type: Standard
Gate Charge: 200nC
Test Condition: 600V, 25A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 70A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 320W
Vce(on) (Maximum) at Vge, Ic: 2.4V at 15V, 25A
Td (on/off) at 25°C: 75ns/315ns

Buy Now
IGBT 1200V 70A 320W TO247AC - 376-IRG7PH44K10DPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 1200V 70A 320W TO247AC
376-IRG7PH44K10DPBF
IGBT 1200V 70A 320W TO247AC 376-IRG7PH44K10DPBF
IGBT 1200V 70A 320W TO247AC

IGBT 1200V 70A 320W TO247AC

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IRG7PH44K10DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG7PH44K10DPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG7PH44K10DPBF
IGBT W/ULTRAFAST SOFT RECOVERY D

IGBT W/ULTRAFAST SOFT RECOVERY D

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG7PH44K10DPBF IRG7PH44K10DPBF-ND 1188330-IRG7PH44K10DPBF 376-IRG7PH44K10DPBF IRG7PH44K10DPBF
Product Name 1200V 70A 320W IGBT Transistor Single IGBTs IGBTs - Single - IRG7PH44K10DPBF IGBT 1200V 70A 320W TO247AC Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Tube TO-247; TO-247-3 TO-247; SOT3
Packing Method Tube Tube Tube; Tube Tube; Tube Bulk; Bulk
VCES 1200 volts
Polarity N-Channel; N-CHANNEL
Unlock Full Specs
to access all available technical data