IGBT 1200V 30A 160W Through Hole TO-247AC
IGBT 1200V 30A 160W TO247AC Product overview: IRG4PH40K from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH40K can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1188292-IRG4PH40K
Packaging: Bulk
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 60A
Switching Energy: 730μJ (on), 1.66mJ (off)
Input Type: Standard
Gate Charge: 94nC
Test Condition: 960V, 15A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Motor Drive & Control, Alternative Energy, Power Management
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 160W
Vce(on) (Maximum) at Vge, Ic: 3.4V at 15V, 15A
Td (on/off) at 25°C: 30ns/200ns
Integrated Circuits (ICs) - Transistors - IGBTs
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRG4PH40K-ND | 279-IRG4PH40K | 1188292-IRG4PH40K | IRG4PH40K |
| Product Name | Single IGBTs | 1200V 30A 160W IGBT Transistor | IGBTs - Single - IRG4PH40K | Integrated Circuits (ICs) - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |