Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 360mW Surface Mount PG-SOT23
TRANS PNP 300V 0.5A SOT23 Product overview: MMBTA92LT1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA92LT1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 801880-MMBTA92LT1
Packaging: Reel
Mounting Style: SMD
Power - Max: 360mW
Transistor Type: PNP
Frequency - Transition: 50MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 300V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 2mA, 20mA
Part Number Series: MMBTA
DC Current Gain (hFE) (Min) at Ic, Vce: 25 at 30mA, 10V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | MMBTA92LT1INTR-ND | 276-MMBTA92LT1 | 801880-MMBTA92LT1 |
| Product Name | Single Bipolar Transistors | 300V 0.5A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMBTA92LT1 |
| Polarity | PNP | PNP | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel | |
| VCEO | 300 volts |