Infineon Technologies AG 40V 0.2A SOT-23 Bipolar Transistor SMBT3906 E6767

Description
TRANS PNP 40V 0.2A SOT-23 Product overview: SMBT3906 E6767 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMBT3906 E6767 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 40V 0.2A SOT-23 Product overview: SMBT3906 E6767 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMBT3906 E6767 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.2A SOT-23 Bipolar Transistor
276-SMBT3906 E6767
40V 0.2A SOT-23 Bipolar Transistor 276-SMBT3906 E6767
TRANS PNP 40V 0.2A SOT-23 Product overview: SMBT3906 E6767 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMBT3906 E6767 can be used for catalog matching and distributor lookup.

TRANS PNP 40V 0.2A SOT-23 Product overview: SMBT3906 E6767 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMBT3906 E6767 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - SMBT3906 E6767 - 211802-SMBT3906 E6767 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - SMBT3906 E6767
211802-SMBT3906 E6767
TRANSISTORS - Transistors (BJT) - Single - SMBT3906 E6767 211802-SMBT3906 E6767
Manufacturer: Infineon Technologies Win Source Part Number: 211802-SMBT3906 E6767 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 211802-SMBT3906 E6767
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-SMBT3906 E6767 211802-SMBT3906 E6767
Product Name 40V 0.2A SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - SMBT3906 E6767
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data