Manufacturer: Infineon Technologies
Win Source Part Number: 1188364-IRGP4063D1PB
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 80ns
Current - Collector Pulsed (Icm): 192A
Switching Energy: 1.4mJ (on), 1.1mJ (off)
Input Type: Standard
Gate Charge: 150nC
Test Condition: 400V, 48A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 100A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: IRGP4063D
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 330W
Vce(on) (Maximum) at Vge, Ic: 2.14V at 15V, 48A
Td (on/off) at 25°C: 60ns/160ns
IGBT 600V 100A 330W Through Hole TO-247AC
IGBT 600V 100A 330W TO247AC Product overview: IRGP4063D1PBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A, 330W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 100A, 330W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4063D1PBF can be used for catalog matching and distributor lookup.
IGBT 600V 100A 330W TO247AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1188364-IRGP4063D1PBF | IRGP4063D1PBF-ND | 279-IRGP4063D1PBF | IRGP4063D1PBF |
| Product Name | IGBTs - Single - IRGP4063D1PBF | Single IGBTs | 600V 100A 330W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |