Manufacturer: Infineon Technologies
Win Source Part Number: 1188348-IRGBC20U
Packaging: Tube
Mounting Style: Through Hole
Input Type: Standard
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 13A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 60W
Vce(on) (Maximum) at Vge, Ic: 3V at 15V, 6.5A
IGBT 600V 13A 60W Through Hole TO-220AB
IGBT UFAST 600V 13A TO-220AB Product overview: IRGBC20U from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 13A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGBC20U can be used for catalog matching and distributor lookup.
IGBT UFAST 600V 13A TO-220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1188348-IRGBC20U | IRGBC20U-ND | 279-IRGBC20U | IRGBC20U |
| Product Name | IGBTs - Single - IRGBC20U | Single IGBTs | 600V 13A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |