Infineon Technologies AG Bipolar Transistors - BJT SMBT 2222A E6327

Description
Bipolar Transistors - BJT AF GP BJT NPN 40V 0.6A
Datasheet
Description
Bipolar Transistors - BJT AF GP BJT NPN 40V 0.6A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SMBT 2222A E6327
Bipolar Transistors - BJT SMBT 2222A E6327
Bipolar Transistors - BJT AF GP BJT NPN 40V 0.6A

Bipolar Transistors - BJT AF GP BJT NPN 40V 0.6A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number SMBT 2222A E6327
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 1219489 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details