Infineon Technologies AG 1200V 20kHz IGBT Transistor IRG7PH37K10DPBF

Description
IGBT Transistors 1200V UltraFast 4-20kHz Copack IGBT Product overview: IRG7PH37K10DPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20kHz. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 20kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH37K10DPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT Transistors 1200V UltraFast 4-20kHz Copack IGBT Product overview: IRG7PH37K10DPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20kHz. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 20kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH37K10DPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 20kHz IGBT Transistor
279-IRG7PH37K10DPBF
1200V 20kHz IGBT Transistor 279-IRG7PH37K10DPBF
IGBT Transistors 1200V UltraFast 4-20kHz Copack IGBT Product overview: IRG7PH37K10DPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20kHz. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 20kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH37K10DPBF can be used for catalog matching and distributor lookup.

IGBT Transistors 1200V UltraFast 4-20kHz Copack IGBT Product overview: IRG7PH37K10DPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20kHz. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 20kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PH37K10DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG7PH37K10DPBF - 1188326-IRG7PH37K10DPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG7PH37K10DPBF
1188326-IRG7PH37K10DPBF
IGBTs - Single - IRG7PH37K10DPBF 1188326-IRG7PH37K10DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188326-IRG7PH37K10D PBF Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 120ns Current - Collector Pulsed (Icm): 60A Switching Energy: 1mJ (on), 600μJ (off) Input Type: Standard Gate Charge: 135nC Test Condition: 600V, 15A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 45A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 216W Vce(on) (Maximum) at Vge, Ic: 2.4V at 15V, 15A Td (on/off) at 25°C: 50ns/240ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188326-IRG7PH37K10DPBF
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 120ns
Current - Collector Pulsed (Icm): 60A
Switching Energy: 1mJ (on), 600μJ (off)
Input Type: Standard
Gate Charge: 135nC
Test Condition: 600V, 15A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 45A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 216W
Vce(on) (Maximum) at Vge, Ic: 2.4V at 15V, 15A
Td (on/off) at 25°C: 50ns/240ns

Buy Now
Single IGBTs - IRG7PH37K10DPBF-ND - DigiKey
Thief River Falls, MN, United States
IGBT 1200V 45A 216W Through Hole TO-247AC

IGBT 1200V 45A 216W Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG7PH37K10DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG7PH37K10DPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG7PH37K10DPBF
IGBT W/ULTRAFAST SOFT RECOVERY D

IGBT W/ULTRAFAST SOFT RECOVERY D

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG7PH37K10DPBF 1188326-IRG7PH37K10DPBF IRG7PH37K10DPBF-ND IRG7PH37K10DPBF
Product Name 1200V 20kHz IGBT Transistor IGBTs - Single - IRG7PH37K10DPBF Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 216000 milliwatts
Unlock Full Specs
to access all available technical data