The PVI5033RSPBF is a dual-channel, opto-isolated photovoltaic gate driver in an 8-pin SMT package, designed to directly drive power MOSFETs or IGBTs with optical isolation between low- and high-voltage circuits. It features 3,750 V RMS input-to-output isolation and 1,200 V DC output-to-output isolation, with a minimum output voltage of 5 V at 10 mA LED current and a turn-off time of 0.5 ms. It is UL recognized and BABT certified, operating from -40°C to +85°C and meeting RoHS standards. The part employs monolithic construction and includes fast turn-off circuitry.
OPTOISO 3.75KV 2CH PHVOLT 8-SMT Product overview: PVI5033RSPBF from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PVI5033RSPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PVI5033RSPBF |
| Product Name | Dual 3.75KV Bipolar Transistor |
| Package Type | Tube |