The PVI5013R is a dual-channel photovoltaic isolator designed to directly drive power MOSFET or IGBT gates using optical isolation. It features a monolithic integrated photovoltaic generator powered by a GaAlAs LED, with output capable of high-current and high-voltage switching. Packaged in an 8-pin molded DIP with thru-hole or surface-mount gull-wing terminals, it includes fast turn-off circuitry. The device operates with a maximum LED input current of 25 mA, provides an open-circuit output voltage of up to 1.7 V, and delivers a short-circuit output current of 1.8 mA. It meets RoHS compliance and is rated for industrial use with a moisture sensitivity level of MSL4.
OPTOISO 3.75KV 2CH PHVOLT 8-DIP Product overview: PVI5013R from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.75KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 3.75KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PVI5013R can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PVI5013R |
| Product Name | Dual 3.75KV DIP Bipolar Transistor |
| Package Type | Tube |