IGBT 600V 17A 45W Through Hole PG-TO220-FP
IGBT 600V 17A 45W TO220FP Product overview: IRG4IBC30KD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A, 45W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 17A, 45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC30KD can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1188257-IRG4IBC30KD
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 42ns
Current - Collector Pulsed (Icm): 34A
Switching Energy: 600μJ (on), 580μJ (off)
Input Type: Standard
Gate Charge: 67nC
Test Condition: 480V, 16A, 23Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB Full-Pak
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 17A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 45W
Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 16A
Td (on/off) at 25°C: 60ns/160ns
IGBT 600V 17A 45W TO220FP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRG4IBC30KD-ND | 279-IRG4IBC30KD | 1188257-IRG4IBC30KD | IRG4IBC30KD |
| Product Name | Single IGBTs | 600V 17A 45W IGBT Transistor | IGBTs - Single - IRG4IBC30KD | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |