The PVI5080NSPbF is a single-channel photovoltaic isolator in an 8-pin surface-mount (gull-wing) package, designed to generate an isolated DC voltage for driving power MOSFET or IGBT gates. It produces a minimum open-circuit voltage of 5.0 V at 10 mA LED current and delivers a minimum short-circuit current of 8.0 µA at 14 mA LED current. The device offers 4000 V RMS input-output dielectric strength and operates across an ambient temperature range of -40°C to +85°C. It features monolithic construction, solid-state reliability, and fast turn-off circuitry, with a maximum input forward voltage of 1.4 V at 10 mA and a maximum input reverse current of 100 µA at -6 V. Moisture sensitivity level is MSL4 and it is RoHS compliant.
OPTOISO 4KV PHOTOVOLTAIC 8-SMT Product overview: PVI5080NSPBF from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KV. Search-friendly keywords include transistor, BJT, switching, amplification, 4KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PVI5080NSPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PVI5080NSPBF |
| Product Name | 4KV Bipolar Transistor |
| Package Type | Tube |