Infineon Technologies AG Single IGBTs IRG4IBC20KD

Description
IGBT 600V 11.5A 34W Through Hole PG-TO220-FP
Request a Quote Datasheet
Description
IGBT 600V 11.5A 34W Through Hole PG-TO220-FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4IBC20KD-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4IBC20KD-ND
Single IGBTs IRG4IBC20KD-ND
IGBT 600V 11.5A 34W Through Hole PG-TO220-FP

IGBT 600V 11.5A 34W Through Hole PG-TO220-FP

Buy Now Datasheet
IGBTs - Single - IRG4IBC20KD - 1188253-IRG4IBC20KD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4IBC20KD
1188253-IRG4IBC20KD
IGBTs - Single - IRG4IBC20KD 1188253-IRG4IBC20KD
Manufacturer: Infineon Technologies Win Source Part Number: 1188253-IRG4IBC20KD Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 37ns Current - Collector Pulsed (Icm): 23A Switching Energy: 340μJ (on), 300μJ (off) Input Type: Standard Gate Charge: 34nC Test Condition: 480V, 9A, 50Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Full-Pak Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 11.5A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 34W Vce(on) (Maximum) at Vge, Ic: 2.8V at 15V, 9A Td (on/off) at 25°C: 54ns/180ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188253-IRG4IBC20KD
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 37ns
Current - Collector Pulsed (Icm): 23A
Switching Energy: 340μJ (on), 300μJ (off)
Input Type: Standard
Gate Charge: 34nC
Test Condition: 480V, 9A, 50Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB Full-Pak
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 11.5A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 34W
Vce(on) (Maximum) at Vge, Ic: 2.8V at 15V, 9A
Td (on/off) at 25°C: 54ns/180ns

Buy Now
Singapore, Singapore
600V 11.5A 34W IGBT Transistor
279-IRG4IBC20KD
600V 11.5A 34W IGBT Transistor 279-IRG4IBC20KD
IGBT 600V 11.5A 34W TO220FP Product overview: IRG4IBC20KD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11.5A, 34W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 11.5A, 34W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC20KD can be used for catalog matching and distributor lookup.

IGBT 600V 11.5A 34W TO220FP Product overview: IRG4IBC20KD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11.5A, 34W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 11.5A, 34W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC20KD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4IBC20KD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4IBC20KD
Discrete Semiconductor Products - Transistors - IGBTs IRG4IBC20KD
IGBT 600V 11.5A 34W TO220FP

IGBT 600V 11.5A 34W TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4IBC20KD-ND 1188253-IRG4IBC20KD 279-IRG4IBC20KD IRG4IBC20KD
Product Name Single IGBTs IGBTs - Single - IRG4IBC20KD 600V 11.5A 34W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data