Infineon Technologies AG 600V 85A 350W IGBT Transistor IRG4PSC71UPBF

Description
IGBT 600V 85A 350W SUPER247 Product overview: IRG4PSC71UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 85A, 350W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 85A, 350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PSC71UPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 85A 350W SUPER247 Product overview: IRG4PSC71UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 85A, 350W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 85A, 350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PSC71UPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 85A 350W IGBT Transistor
279-IRG4PSC71UPBF
600V 85A 350W IGBT Transistor 279-IRG4PSC71UPBF
IGBT 600V 85A 350W SUPER247 Product overview: IRG4PSC71UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 85A, 350W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 85A, 350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PSC71UPBF can be used for catalog matching and distributor lookup.

IGBT 600V 85A 350W SUPER247 Product overview: IRG4PSC71UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 85A, 350W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 85A, 350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PSC71UPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4PSC71UPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PSC71UPBF-ND
Single IGBTs IRG4PSC71UPBF-ND
IGBT 600V 85A 350W Through Hole SUPER-247™ (TO-274AA)

IGBT 600V 85A 350W Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
IGBTs - Single - IRG4PSC71UPBF - 1188310-IRG4PSC71UPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PSC71UPBF
1188310-IRG4PSC71UPBF
IGBTs - Single - IRG4PSC71UPBF 1188310-IRG4PSC71UPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188310-IRG4PSC71UPB F Packaging: Bulk Mounting Style: Through Hole Current - Collector Pulsed (Icm): 200A Switching Energy: 420μJ (on), 1.99mJ (off) Input Type: Standard Gate Charge: 340nC Test Condition: 480V, 60A, 5Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: SUPER-247 (TO-274AA) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-274AA Current - Collector (Ic) (Maximum): 85A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 350W Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 60A Td (on/off) at 25°C: 34ns/56ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188310-IRG4PSC71UPBF
Packaging: Bulk
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 200A
Switching Energy: 420μJ (on), 1.99mJ (off)
Input Type: Standard
Gate Charge: 340nC
Test Condition: 480V, 60A, 5Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: SUPER-247 (TO-274AA)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-274AA
Current - Collector (Ic) (Maximum): 85A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 350W
Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 60A
Td (on/off) at 25°C: 34ns/56ns

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PSC71UPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PSC71UPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PSC71UPBF
IGBT 600V 85A 350W SUPER247

IGBT 600V 85A 350W SUPER247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4PSC71UPBF IRG4PSC71UPBF-ND 1188310-IRG4PSC71UPBF IRG4PSC71UPBF
Product Name 600V 85A 350W IGBT Transistor Single IGBTs IGBTs - Single - IRG4PSC71UPBF Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data