NPN silicon switching transistors in SOT23 package with a 40 V collector-emitter voltage, 200 mA collector current, and 330 mW power dissipation at 71°C. They feature a DC current gain ranging from 30 to 300 depending on collector current, collector-emitter saturation voltage up to 0.3 V, and a transition frequency of 300 MHz. The device is RoHS compliant and qualified to AEC-Q101.
Bipolar Transistors - BJT AF GP BJT NPN 40V 0.2A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | SMBT3904E6327XT |
| Product Name | Bipolar Transistors - BJT |