Manufacturer: Infineon Technologies
Win Source Part Number: 1188332-IRG7PK35UD1P
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 200A
Switching Energy: 650μJ (off)
Input Type: Standard
Gate Charge: 98nC
Test Condition: 600V, 20A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 1400V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 167W
Vce(on) (Maximum) at Vge, Ic: 2.35V at 15V, 20A
Td (on/off) at 25°C: -/150ns
IGBT 1400V 40A 167W Through Hole TO-247AC
IGBT 1400V 40A 167W TO247AC Product overview: IRG7PK35UD1PBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1400V, 40A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1400V, 40A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG7PK35UD1PBF can be used for catalog matching and distributor lookup.
IGBT WITH ULTRAFAST SOFT RECOVER
IGBT 1400V 40A 167W TO247AC
IGBT 1400V 40A 167W TO247AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1188332-IRG7PK35UD1PBF | IRG7PK35UD1PBF-ND | 279-IRG7PK35UD1PBF | IRG7PK35UD1PBF | IRG7PK35UD1PBF |
| Product Name | IGBTs - Single - IRG7PK35UD1PBF | Single IGBTs | 1400V 40A 167W IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1400 volts |