IGBT 1200V 11A 60W TO247AC Product overview: IRG4PH20K from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 11A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 11A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH20K can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 801536-IRG4PH20K
Packaging: Bulk
Mounting Style: Through Hole
Power - Max: 60W
Current - Collector Pulsed (Icm): 22A
Switching Energy: 450μJ (on), 440μJ (off)
Input Type: Standard
Gate Charge: 28nC
Test Condition: 960V, 5A, 50Ohm, 15V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-247AC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 11A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 4.3V at 15V, 5A
Td (on/off) at 25°C: 23ns/93ns
IGBT 1200V 11A 60W Through Hole TO-247AC
IGBT 1200V 11A 60W TO247AC
IGBT 1200V 11A 60W TO247AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRG4PH20K | 801536-IRG4PH20K | IRG4PH20K-ND | IRG4PH20K | IRG4PH20K |
| Product Name | 1200V 11A 60W IGBT Transistor | IGBTs - Single - IRG4PH20K | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |