Infineon Technologies AG 600V 28A 167W IGBT Transistor IRGB8B60KPBF

Description
IGBT 600V 28A 167W TO220AB Product overview: IRGB8B60KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 28A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB8B60KPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 28A 167W TO220AB Product overview: IRGB8B60KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 28A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB8B60KPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 28A 167W IGBT Transistor
279-IRGB8B60KPBF
600V 28A 167W IGBT Transistor 279-IRGB8B60KPBF
IGBT 600V 28A 167W TO220AB Product overview: IRGB8B60KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 28A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB8B60KPBF can be used for catalog matching and distributor lookup.

IGBT 600V 28A 167W TO220AB Product overview: IRGB8B60KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 28A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB8B60KPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRGB8B60KPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGB8B60KPBF-ND
Single IGBTs IRGB8B60KPBF-ND
IGBT NPT 600V 28A 167W Through Hole TO-220AB

IGBT NPT 600V 28A 167W Through Hole TO-220AB

Buy Now Datasheet
IGBTs - Single - IRGB8B60KPBF - 1188345-IRGB8B60KPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGB8B60KPBF
1188345-IRGB8B60KPBF
IGBTs - Single - IRGB8B60KPBF 1188345-IRGB8B60KPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188345-IRGB8B60KPBF Packaging: Tube Mounting Style: Through Hole IGBT Type: NPT Current - Collector Pulsed (Icm): 26A Switching Energy: 160μJ (on), 160μJ (off) Input Type: Standard Gate Charge: 18.2nC Test Condition: 400V, 5A, 100Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 28A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Maximum Power: 167W Vce(on) (Maximum) at Vge, Ic: 2.2V at 15V, 8A Td (on/off) at 25°C: 23ns/140ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188345-IRGB8B60KPBF
Packaging: Tube
Mounting Style: Through Hole
IGBT Type: NPT
Current - Collector Pulsed (Icm): 26A
Switching Energy: 160μJ (on), 160μJ (off)
Input Type: Standard
Gate Charge: 18.2nC
Test Condition: 400V, 5A, 100Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 28A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Power: 167W
Vce(on) (Maximum) at Vge, Ic: 2.2V at 15V, 8A
Td (on/off) at 25°C: 23ns/140ns

Buy Now
IGBT 600V 28A 167W TO220AB - 376-IRGB8B60KPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 28A 167W TO220AB
376-IRGB8B60KPBF
IGBT 600V 28A 167W TO220AB 376-IRGB8B60KPBF
IGBT 600V 28A 167W TO220AB

IGBT 600V 28A 167W TO220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IRGB8B60KPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGB8B60KPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGB8B60KPBF
IGBT 600V 28A 167W TO220AB

IGBT 600V 28A 167W TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGB8B60KPBF IRGB8B60KPBF-ND 1188345-IRGB8B60KPBF 376-IRGB8B60KPBF IRGB8B60KPBF
Product Name 600V 28A 167W IGBT Transistor Single IGBTs IGBTs - Single - IRGB8B60KPBF IGBT 600V 28A 167W TO220AB Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3
Packing Method Tube Tube Tube; Tube Tube; Tube Tube; Tube
Structure NPT
VCES 600 volts
Unlock Full Specs
to access all available technical data