MMBT3904LT1XT is an NPN silicon switching transistor in SOT23 package, designed for general-purpose switching applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 200 mA, and a total power dissipation of 330 mW at ambient temperatures up to 71°C. The transistor exhibits a DC current gain ranging from 30 to 300 depending on collector current, with a collector-emitter saturation voltage of up to 0.2 V at 10 mA collector current and 1 mA base current. It features a transition frequency of 300 MHz and complies with AEC Q101 and RoHS standards. The device operates with a maximum junction temperature of 150°C and a storage temperature range of -65°C to 150°C.
Bipolar Transistors - BJT AF TRANS GP BJT NPN 40V 0.2A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MMBT3904LT1XT |
| Product Name | Bipolar Transistors - BJT |