Infineon Technologies AG Single IGBTs IRG4PSC71KD

Description
IGBT 600V 85A 350W Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet
Description
IGBT 600V 85A 350W Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4PSC71KD-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PSC71KD-ND
Single IGBTs IRG4PSC71KD-ND
IGBT 600V 85A 350W Through Hole SUPER-247™ (TO-274AA)

IGBT 600V 85A 350W Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
IGBTs - Single - IRG4PSC71KD - 1188306-IRG4PSC71KD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PSC71KD
1188306-IRG4PSC71KD
IGBTs - Single - IRG4PSC71KD 1188306-IRG4PSC71KD
Manufacturer: Infineon Technologies Win Source Part Number: 1188306-IRG4PSC71KD Packaging: Bulk Mounting Style: Through Hole Reverse Recovery Time (trr): 82ns Current - Collector Pulsed (Icm): 200A Switching Energy: 3.95mJ (on), 2.33mJ (off) Input Type: Standard Gate Charge: 340nC Test Condition: 480V, 60A, 5Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: SUPER-247 (TO-274AA) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-274AA Current - Collector (Ic) (Maximum): 85A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 350W Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 60A Td (on/off) at 25°C: 82ns/282ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188306-IRG4PSC71KD
Packaging: Bulk
Mounting Style: Through Hole
Reverse Recovery Time (trr): 82ns
Current - Collector Pulsed (Icm): 200A
Switching Energy: 3.95mJ (on), 2.33mJ (off)
Input Type: Standard
Gate Charge: 340nC
Test Condition: 480V, 60A, 5Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: SUPER-247 (TO-274AA)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-274AA
Current - Collector (Ic) (Maximum): 85A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 350W
Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 60A
Td (on/off) at 25°C: 82ns/282ns

Buy Now
Singapore, Singapore
600V 85A 350W IGBT Transistor
279-IRG4PSC71KD
600V 85A 350W IGBT Transistor 279-IRG4PSC71KD
IGBT 600V 85A 350W SUPER247 Product overview: IRG4PSC71KD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 85A, 350W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 85A, 350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PSC71KD can be used for catalog matching and distributor lookup.

IGBT 600V 85A 350W SUPER247 Product overview: IRG4PSC71KD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 85A, 350W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 85A, 350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PSC71KD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - IGBTs - IRG4PSC71KD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - IGBTs
IRG4PSC71KD
Integrated Circuits (ICs) - Transistors - IGBTs IRG4PSC71KD
Integrated Circuits (ICs) - Transistors - IGBTs

Integrated Circuits (ICs) - Transistors - IGBTs

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4PSC71KD-ND 1188306-IRG4PSC71KD 279-IRG4PSC71KD IRG4PSC71KD
Product Name Single IGBTs IGBTs - Single - IRG4PSC71KD 600V 85A 350W IGBT Transistor Integrated Circuits (ICs) - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data