PNP silicon AF transistor in SOT23 package, rated for a collector-emitter voltage of 80 V, collector current of 500 mA, and total power dissipation of 330 mW at T_S ≤ 79°C. Junction temperature range is -65°C to 150°C. Qualified to AEC-Q101 and RoHS compliant. Transition frequency is 100 MHz. Collector-emitter saturation voltage is ≤ 0.25 V at I_C = 100 mA and I_B = 10 mA. Base-emitter voltage is ≤ 1.2 V under the same conditions. Collector-base capacitance is 7 pF at V_CB = 10 V and f = 1 MHz.
Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | SMBTA 56 E6433 |
| Product Name | Bipolar Transistors - BJT |