Infineon Technologies AG 600V 6.8A 25W IGBT Transistor IRG4IBC10UD

Description
IGBT 600V 6.8A 25W TO220FP Product overview: IRG4IBC10UD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.8A, 25W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6.8A, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC10UD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 6.8A 25W TO220FP Product overview: IRG4IBC10UD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.8A, 25W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6.8A, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC10UD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 6.8A 25W IGBT Transistor
279-IRG4IBC10UD
600V 6.8A 25W IGBT Transistor 279-IRG4IBC10UD
IGBT 600V 6.8A 25W TO220FP Product overview: IRG4IBC10UD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.8A, 25W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6.8A, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC10UD can be used for catalog matching and distributor lookup.

IGBT 600V 6.8A 25W TO220FP Product overview: IRG4IBC10UD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.8A, 25W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6.8A, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4IBC10UD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4IBC10UD - 1188252-IRG4IBC10UD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4IBC10UD
1188252-IRG4IBC10UD
IGBTs - Single - IRG4IBC10UD 1188252-IRG4IBC10UD
Manufacturer: Infineon Technologies Win Source Part Number: 1188252-IRG4IBC10UD Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 28ns Current - Collector Pulsed (Icm): 27A Switching Energy: 140μJ (on), 120μJ (off) Input Type: Standard Gate Charge: 15nC Test Condition: 480V, 5A, 100Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Full-Pak Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 6.8A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 25W Vce(on) (Maximum) at Vge, Ic: 2.6V at 15V, 5A Td (on/off) at 25°C: 40ns/87ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188252-IRG4IBC10UD
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 28ns
Current - Collector Pulsed (Icm): 27A
Switching Energy: 140μJ (on), 120μJ (off)
Input Type: Standard
Gate Charge: 15nC
Test Condition: 480V, 5A, 100Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB Full-Pak
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 6.8A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 25W
Vce(on) (Maximum) at Vge, Ic: 2.6V at 15V, 5A
Td (on/off) at 25°C: 40ns/87ns

Buy Now
Single IGBTs - IRG4IBC10UD-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4IBC10UD-ND
Single IGBTs IRG4IBC10UD-ND
IGBT 600V 6.8A 25W Through Hole PG-TO220-FP

IGBT 600V 6.8A 25W Through Hole PG-TO220-FP

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - IGBTs - IRG4IBC10UD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - IGBTs
IRG4IBC10UD
Integrated Circuits (ICs) - Transistors - IGBTs IRG4IBC10UD
Integrated Circuits (ICs) - Transistors - IGBTs

Integrated Circuits (ICs) - Transistors - IGBTs

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4IBC10UD 1188252-IRG4IBC10UD IRG4IBC10UD-ND IRG4IBC10UD
Product Name 600V 6.8A 25W IGBT Transistor IGBTs - Single - IRG4IBC10UD Single IGBTs Integrated Circuits (ICs) - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data