IGBT 600V 9A 38W DPAK Product overview: IRG4RC10K from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10K can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1188315-IRG4RC10K
Packaging: Tube
Mounting Style: SMD
Current - Collector Pulsed (Icm): 18A
Switching Energy: 160μJ (on), 100μJ (off)
Input Type: Standard
Gate Charge: 19nC
Test Condition: 480V, 5A, 100Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 9A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: IRG4RC10K
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Maximum Power: 38W
Vce(on) (Maximum) at Vge, Ic: 2.62V at 15V, 5A
Td (on/off) at 25°C: 11ns/51ns
IGBT 600V 9A 38W Surface Mount D-Pak
IGBT 600V 9A 38W DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRG4RC10K | 1188315-IRG4RC10K | IRG4RC10K-ND | IRG4RC10K |
| Product Name | 600V 9A 38W DPAK IGBT Transistor | IGBTs - Single - IRG4RC10K | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |