Infineon Technologies AG 600V 85A IGBT Transistor IRG4PSC71KDPBF

Description
IGBT 600V 85A SUPER247 Product overview: IRG4PSC71KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 85A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 85A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PSC71KDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 85A SUPER247 Product overview: IRG4PSC71KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 85A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 85A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PSC71KDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 85A IGBT Transistor
279-IRG4PSC71KDPBF
600V 85A IGBT Transistor 279-IRG4PSC71KDPBF
IGBT 600V 85A SUPER247 Product overview: IRG4PSC71KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 85A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 85A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PSC71KDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 85A SUPER247 Product overview: IRG4PSC71KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 85A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 85A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PSC71KDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4PSC71KDPBF - 1188307-IRG4PSC71KDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PSC71KDPBF
1188307-IRG4PSC71KDPBF
IGBTs - Single - IRG4PSC71KDPBF 1188307-IRG4PSC71KDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188307-IRG4PSC71KDP BF Packaging: Bulk Mounting Style: Through Hole Reverse Recovery Time (trr): 82ns Current - Collector Pulsed (Icm): 200A Switching Energy: 3.95mJ (on), 2.33mJ (off) Input Type: Standard Gate Charge: 340nC Test Condition: 480V, 60A, 5Ohm, 15V Family Name: IRG4PSC71KD Categories: Discrete Semiconductor Products Supplier Device Package: SUPER-247 (TO-274AA) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-274AA Current - Collector (Ic) (Maximum): 85A Voltage - Collector Emitter Breakdown (Maximum): 600V Alternative Parts (Cross-Reference): AOK40B60D; AOK40B60D1; STGW35NB60SD; STGW40NC60KD; Introduction Date: September 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 350W Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 60A Td (on/off) at 25°C: 82ns/282ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188307-IRG4PSC71KDPBF
Packaging: Bulk
Mounting Style: Through Hole
Reverse Recovery Time (trr): 82ns
Current - Collector Pulsed (Icm): 200A
Switching Energy: 3.95mJ (on), 2.33mJ (off)
Input Type: Standard
Gate Charge: 340nC
Test Condition: 480V, 60A, 5Ohm, 15V
Family Name: IRG4PSC71KD
Categories: Discrete Semiconductor Products
Supplier Device Package: SUPER-247 (TO-274AA)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-274AA
Current - Collector (Ic) (Maximum): 85A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Alternative Parts (Cross-Reference): AOK40B60D; AOK40B60D1; STGW35NB60SD; STGW40NC60KD;
Introduction Date: September 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 350W
Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 60A
Td (on/off) at 25°C: 82ns/282ns

Buy Now Datasheet
Single IGBTs - IRG4PSC71KDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PSC71KDPBF-ND
Single IGBTs IRG4PSC71KDPBF-ND
IGBT 600V 85A 350W Through Hole SUPER-247™ (TO-274AA)

IGBT 600V 85A 350W Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PSC71KDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PSC71KDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PSC71KDPBF
IGBT 600V 85A SUPER247

IGBT 600V 85A SUPER247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PSC71KDPBF
IGBT Transistors IRG4PSC71KDPBF
IGBT Transistors 600V UltraFast 8-25kHz

IGBT Transistors 600V UltraFast 8-25kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4PSC71KDPBF 1188307-IRG4PSC71KDPBF IRG4PSC71KDPBF-ND IRG4PSC71KDPBF IRG4PSC71KDPBF
Product Name 600V 85A IGBT Transistor IGBTs - Single - IRG4PSC71KDPBF Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data