Infineon Technologies AG Single IGBTs IRG4PH20KD

Description
IGBT 1200V 11A 60W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 1200V 11A 60W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4PH20KD-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PH20KD-ND
Single IGBTs IRG4PH20KD-ND
IGBT 1200V 11A 60W Through Hole TO-247AC

IGBT 1200V 11A 60W Through Hole TO-247AC

Buy Now Datasheet
IGBTs - Single - IRG4PH20KD - 1188290-IRG4PH20KD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PH20KD
1188290-IRG4PH20KD
IGBTs - Single - IRG4PH20KD 1188290-IRG4PH20KD
Manufacturer: Infineon Technologies Win Source Part Number: 1188290-IRG4PH20KD Packaging: Bulk Mounting Style: Through Hole Reverse Recovery Time (trr): 51ns Current - Collector Pulsed (Icm): 22A Switching Energy: 620μJ (on), 300μJ (off) Input Type: Standard Gate Charge: 28nC Test Condition: 800V, 5A, 50Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 11A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 60W Vce(on) (Maximum) at Vge, Ic: 4.3V at 15V, 5A Td (on/off) at 25°C: 50ns/100ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188290-IRG4PH20KD
Packaging: Bulk
Mounting Style: Through Hole
Reverse Recovery Time (trr): 51ns
Current - Collector Pulsed (Icm): 22A
Switching Energy: 620μJ (on), 300μJ (off)
Input Type: Standard
Gate Charge: 28nC
Test Condition: 800V, 5A, 50Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 11A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 60W
Vce(on) (Maximum) at Vge, Ic: 4.3V at 15V, 5A
Td (on/off) at 25°C: 50ns/100ns

Buy Now
Singapore, Singapore
1200V 11A 60W IGBT Transistor
279-IRG4PH20KD
1200V 11A 60W IGBT Transistor 279-IRG4PH20KD
IGBT 1200V 11A 60W TO247AC Product overview: IRG4PH20KD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 11A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 11A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH20KD can be used for catalog matching and distributor lookup.

IGBT 1200V 11A 60W TO247AC Product overview: IRG4PH20KD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 11A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 11A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH20KD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PH20KD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PH20KD
Discrete Semiconductor Products - Transistors - IGBTs IRG4PH20KD
IGBT 1200V 11A 60W TO247AC

IGBT 1200V 11A 60W TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4PH20KD-ND 1188290-IRG4PH20KD 279-IRG4PH20KD IRG4PH20KD
Product Name Single IGBTs IGBTs - Single - IRG4PH20KD 1200V 11A 60W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data