The SMBTA56 is a PNP silicon bipolar transistor in an SOT23 package, designed for amplification and switching applications. It has a collector-emitter voltage rating of 80 V, a maximum collector current of 500 mA, and a peak collectorcurrent of 1 A. Total power dissipation is 330 mW at a junction temperature of up to 150 °C, with a thermal resistance from junction to soldering point of no more than 215 K/W. The part meets AEC-Q101 qualifications and is RoHS compliant. The collector-emitter saturation voltage is 0.25 V maximum at 100 mA collector current and 10 mA base current, and the DC current gain ranges from 100 to over 1000 depending on operating conditions.
TRANS PNP 80V 0.5A SOT23
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | SMBTA56E6327 |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP; PNP |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 500 milliamps |
| VCEO | 80 volts |