Manufacturer: Infineon Technologies
Win Source Part Number: 062256-PZTA92 E6433
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT223-4
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 30mA, 10V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
TRANS PNP 300V 0.5A SOT-223 Product overview: PZTA92 E6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZTA92 E6433 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 062256-PZTA92 E6433 | 276-PZTA92 E6433 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PZTA92 E6433 | 300V 0.5A Bipolar Transistor |
| Polarity | PNP; PNP | PNP |