Infineon Technologies AG 600V 14A 38W DPAK IGBT Transistor IRG4RC10SD

Description
IGBT 600V 14A 38W DPAK Product overview: IRG4RC10SD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 14A 38W DPAK Product overview: IRG4RC10SD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 14A 38W DPAK IGBT Transistor
279-IRG4RC10SD
600V 14A 38W DPAK IGBT Transistor 279-IRG4RC10SD
IGBT 600V 14A 38W DPAK Product overview: IRG4RC10SD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10SD can be used for catalog matching and distributor lookup.

IGBT 600V 14A 38W DPAK Product overview: IRG4RC10SD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 38W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 38W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC10SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4RC10SD - 1188318-IRG4RC10SD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4RC10SD
1188318-IRG4RC10SD
IGBTs - Single - IRG4RC10SD 1188318-IRG4RC10SD
Manufacturer: Infineon Technologies Win Source Part Number: 1188318-IRG4RC10SD Packaging: Tube Mounting Style: SMD Reverse Recovery Time (trr): 28ns Current - Collector Pulsed (Icm): 18A Switching Energy: 310μJ (on), 3.28mJ (off) Input Type: Standard Gate Charge: 15nC Test Condition: 480V, 8A, 100Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 14A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Maximum Power: 38W Vce(on) (Maximum) at Vge, Ic: 1.8V at 15V, 8A Td (on/off) at 25°C: 76ns/815ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188318-IRG4RC10SD
Packaging: Tube
Mounting Style: SMD
Reverse Recovery Time (trr): 28ns
Current - Collector Pulsed (Icm): 18A
Switching Energy: 310μJ (on), 3.28mJ (off)
Input Type: Standard
Gate Charge: 15nC
Test Condition: 480V, 8A, 100Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 14A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Maximum Power: 38W
Vce(on) (Maximum) at Vge, Ic: 1.8V at 15V, 8A
Td (on/off) at 25°C: 76ns/815ns

Buy Now
Single IGBTs - IRG4RC10SD-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4RC10SD-ND
Single IGBTs IRG4RC10SD-ND
IGBT 600V 14A 38W Surface Mount D-Pak

IGBT 600V 14A 38W Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4RC10SD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4RC10SD
Discrete Semiconductor Products - Transistors - IGBTs IRG4RC10SD
IGBT 600V 14A 38W DPAK

IGBT 600V 14A 38W DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4RC10SD 1188318-IRG4RC10SD IRG4RC10SD-ND IRG4RC10SD
Product Name 600V 14A 38W DPAK IGBT Transistor IGBTs - Single - IRG4RC10SD Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data