IGBT 1200V 80A 305W TO-247AC Product overview: IRG8P50N120KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 80A, 305W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 80A, 305W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG8P50N120KDPBF
Insulated Gate Bipolar Transistor
IGBT 1200V 80A 350W Through Hole TO-247AC
IGBT 1200V 80A 305W TO-247AC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRG8P50N120KDPBF | IRG8P50N120KDPBF | IRG8P50N120KDPBF-ND | IRG8P50N120KDPBF |
| Product Name | 1200V 80A 305W IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | |
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |