The PVI1050N series Photovoltaic Isolator generates an electrically isolated DC voltage from a DC input signal, enabling direct drive of MOSFET or IGBT gates. It is packaged in an 8-pin molded DIP with surface-mount gull-wing leads. Each channel outputs a minimum of 5.0 V open-circuit and 5.0 µA short-circuit current at 10 mA LED input. The device supports dual-channel operation with up to 10 V output when channels are connected in series, or 10 µA when in parallel. Input-to-output isolation is rated at 2500 V RMS, with output-to-output isolation of 1200 V DC. Maximum operating temperature is 85°C, and ambient storage temperature ranges from -40°C to 125°C. The part is RoHS compliant and meets MSL4 moisture sensitivity per JEDEC J-STD-020E. It is not qualified to AEC-Q100 or AEC-Q101.
OPTOISO 2.5KV 2CH PHVOLT 8-SMT Product overview: PVI1050NS-TPBF from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PVI1050NS-TPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PVI1050NS-TPBF |
| Product Name | Dual 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |