OMEGA Engineering, Inc. Temperature Transmitter HH911T

Description
THERMOCOUPLE THERMOMETER, 1 CH, TYPE K; TEMPERATURE MEASURING RANGE:-250C TO +1372C; EXTERNAL HEIGHT:193MM; EXTERNAL WIDTH:84MM; EXTERNAL DEPTH:28MM; PRODUCT RANGE:- ROHS COMPLIANT: YES, REPLACES 450-ATT. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE THERMOMETER, 1 CH, TYPE K; TEMPERATURE MEASURING RANGE:-250C TO +1372C; EXTERNAL HEIGHT:193MM; EXTERNAL WIDTH:84MM; EXTERNAL DEPTH:28MM; PRODUCT RANGE:- ROHS COMPLIANT: YES, REPLACES 450-ATT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature Transmitter - 88037870 - Radwell International
Willingboro, NJ, United States
Temperature Transmitter
88037870
Temperature Transmitter 88037870
THERMOCOUPLE THERMOMETER, 1 CH, TYPE K; TEMPERATURE MEASURING RANGE:-250C TO +1372C; EXTERNAL HEIGHT:193MM; EXTERNAL WIDTH:84MM; EXTERNAL DEPTH:28MM; PRODUCT RANGE:- ROHS COMPLIANT: YES, REPLACES 450-ATT. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE THERMOMETER, 1 CH, TYPE K; TEMPERATURE MEASURING RANGE:-250C TO +1372C; EXTERNAL HEIGHT:193MM; EXTERNAL WIDTH:84MM; EXTERNAL DEPTH:28MM; PRODUCT RANGE:- ROHS COMPLIANT: YES, REPLACES 450-ATT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Temperature Transmitters
Product Number 88037870
Product Name Temperature Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Rail Mount Temperature Transmitters - ETR1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 8 to 32 VDC
View Details
Head-Mount Temperature Transmitter - TTH200 - ABB Measurement & Analytics
Specs
Mounting Options Head Mount
Output Analog Current (Typical 4-20 mA)
Supply Voltage 11-42 VDC
View Details
Non-Linearized Thermocouple Input Transmitter - DSCT37S-06 - Dataforth Corporation
Specs
Sensed Temperature 32 to 3182 F (0.0 to 1750 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Programmable Head Mount HART® Protocol Universal Transmitter - 5335A - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
View Details