Automationdirect.com Temperature Transmitter XTH-0300F-K

Description
PROSENSE TEMPERATURE TRANSMITTER, ISOLATED, TYPE K THERMOCOUPLE INPUT, 0 TO 300 DEG F FIXED, 4-20 MA OUTPUT, 8 TO 35 VDC OPERATING VOLTAGE, DIN FORM B CONNECTION HEAD MOUNT, SCREW TERMINALS.. FREE 2 YEAR RADWELL WARRANTY
Description
PROSENSE TEMPERATURE TRANSMITTER, ISOLATED, TYPE K THERMOCOUPLE INPUT, 0 TO 300 DEG F FIXED, 4-20 MA OUTPUT, 8 TO 35 VDC OPERATING VOLTAGE, DIN FORM B CONNECTION HEAD MOUNT, SCREW TERMINALS.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature Transmitter - 39200958 - Radwell International
Willingboro, NJ, United States
Temperature Transmitter
39200958
Temperature Transmitter 39200958
PROSENSE TEMPERATURE TRANSMITTER, ISOLATED, TYPE K THERMOCOUPLE INPUT, 0 TO 300 DEG F FIXED, 4-20 MA OUTPUT, 8 TO 35 VDC OPERATING VOLTAGE, DIN FORM B CONNECTION HEAD MOUNT, SCREW TERMINALS.. FREE 2 YEAR RADWELL WARRANTY

PROSENSE TEMPERATURE TRANSMITTER, ISOLATED, TYPE K THERMOCOUPLE INPUT, 0 TO 300 DEG F FIXED, 4-20 MA OUTPUT, 8 TO 35 VDC OPERATING VOLTAGE, DIN FORM B CONNECTION HEAD MOUNT, SCREW TERMINALS.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Temperature Transmitters
Product Number 39200958
Product Name Temperature Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Head-Mount Temperature Transmitter - TTH200 - ABB Measurement & Analytics
Specs
Mounting Options Head Mount
Output Analog Current (Typical 4-20 mA)
Supply Voltage 11-42 VDC
View Details
Non-Linearized Thermocouple Input Transmitter - DSCT37S-06 - Dataforth Corporation
Specs
Sensed Temperature 32 to 3182 F (0.0 to 1750 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
Programmable Temperature Transmitter -  - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) (optional feature); DIN Rail Mounting (optional feature)
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details