Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-273L-000E HCPL-273L-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775720-HCPL-273L-000 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 25μs, 50μs Family Name: HCPL-273L Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 7V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% @ 1.6mA Current Transfer Ratio (Maximum): 2600% @ 1.6mA Alternative Parts (Cross-Reference): HCPL2731W; HCPL2730W; HCPL2730_NL; HCPL2731_Q; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775720-HCPL-273L-000 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 25μs, 50μs Family Name: HCPL-273L Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 7V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% @ 1.6mA Current Transfer Ratio (Maximum): 2600% @ 1.6mA Alternative Parts (Cross-Reference): HCPL2731W; HCPL2730W; HCPL2730_NL; HCPL2731_Q; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-273L-000E - 775720-HCPL-273L-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-273L-000E
775720-HCPL-273L-000E
Optoisolators - Transistor, Photovoltaic Output - HCPL-273L-000E 775720-HCPL-273L-000E
Manufacturer: Broadcom Limited Win Source Part Number: 775720-HCPL-273L-000 E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 25μs, 50μs Family Name: HCPL-273L Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 7V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% @ 1.6mA Current Transfer Ratio (Maximum): 2600% @ 1.6mA Alternative Parts (Cross-Reference): HCPL2731W; HCPL2730W; HCPL2730_NL; HCPL2731_Q; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775720-HCPL-273L-000E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 25μs, 50μs
Family Name: HCPL-273L
Categories: Isolators
Manufacturer Package: 8-DIP
Output Voltage MAX: 7V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 300% @ 1.6mA
Current Transfer Ratio (Maximum): 2600% @ 1.6mA
Alternative Parts (Cross-Reference): HCPL2731W; HCPL2730W; HCPL2730_NL; HCPL2731_Q;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-273L-000E
High Speed Optocouplers HCPL-273L-000E
High Speed Optocouplers 100kBd 3.3V 0.5mA

High Speed Optocouplers 100kBd 3.3V 0.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 775720-HCPL-273L-000E HCPL-273L-000E
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-273L-000E High Speed Optocouplers
Input DC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDB9259YXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Isolators - Gate Drivers - 863-SI8232AD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2537296 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details