OPTOISO 3.75KV OPEN COLL 8DIP GW Product overview: HCPL-2611#300 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2611#300 can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing
Manufacturer: Broadcom Limited
Win Source Part Number: 806501-HCPL-2611#300
Packaging: Tube
Mounting Style: SMD
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 24ns, 10ns
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/μs
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 20mA
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
High Speed Optocouplers 10MBd 1Ch 5mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL-2611#300 | 516-1079-5-ND | 806501-HCPL-2611#300 | HCPL-2611#300 |
| Product Name | 3.75KV Signal Isolator and Optocoupler | Logic Output Optoisolators | Optoisolators - Logic Output - HCPL-2611#300 | High Speed Optocouplers |
| Input | DC | DC | DC; DC | |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | |
| Mounting Option | Tube | Surface Mount | Surface Mount | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | |
| Package Type | 8-SMD, Gull Wing |