Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing
10Mbps Optocoupler, 3.75kV Isolation, SMD, 1-Ch Product overview: HCPL-2611-560E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2611-560E can be used for catalog matching and distributor lookup.
OPTOCOUPLER, DIGITAL, 3.75KV, SMDIP-8 ROHS COMPLIANT: YES
High Speed Optocouplers 10MBd 1Ch 5mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-HCPL-2611-560EDKR-ND | 902-HCPL-2611-560E | 25AK0697 | HCPL-2611-560E |
| Product Name | Logic Output Optoisolators | SMD 3.75kV Signal Isolator and Optocoupler | Optocoupler, Digital, 3.75Kv, Smdip-8 Rohs Compliant Broadcom | High Speed Optocouplers |
| Input | DC | DC | ||
| Output | Open Collector, Schottky Clamped | |||
| Package Type | 8-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Tape and Reel | ||
| Forward Current | 20 milliamps |